Vishay Precision Group Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K0000GKWF

Description
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF071K0000GKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF071K0000GKWF
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K0000GKWF
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 1K 2% T-1 Re5 Vishay - 47P2298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1K 2% T-1 Re5 Vishay
47P2298
Cmf-07 1K 2% T-1 Re5 Vishay 47P2298
CMF-07 1K 2% T-1 RE5

CMF-07 1K 2% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF071K0000GKWF 47P2298
Product Name Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 1K 2% T-1 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details