Metal Film Resistors - Through Hole
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,18Ohms,250WV,2+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF0718R000GNR6 | CMF0718R000GNR6-ND | 40C4339 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,18Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 18 ohms |