Vishay Intertechnology, Inc. RES 18K OHM 1/2W 2% AXIAL CMF0718K000GKEB

Description
RES 18Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/2W 2% AXIAL - CMF0718K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 2% AXIAL
CMF0718K000GKEB
RES 18K OHM 1/2W 2% AXIAL CMF0718K000GKEB
RES 18Kohm 1/2W 2% AXIAL

RES 18Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0718K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0718K000GKEB-ND
Through Hole Resistors CMF0718K000GKEB-ND
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 18K 2% T-1 Eb E3 Vishay - 47P2451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18K 2% T-1 Eb E3 Vishay
47P2451
Cmf-07 18K 2% T-1 Eb E3 Vishay 47P2451
CMF-07 18K 2% T-1 EB e3

CMF-07 18K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0718K000GKEB CMF0718K000GKEB-ND 47P2451
Product Name RES 18K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 18K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details