Vishay Intertechnology, Inc. Through Hole Resistors CMF0718K000GKEA

Description
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0718K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0718K000GKEA-ND
Through Hole Resistors CMF0718K000GKEA-ND
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1/2W 2% AXIAL - CMF0718K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 2% AXIAL
CMF0718K000GKEA
RES 18K OHM 1/2W 2% AXIAL CMF0718K000GKEA
RES 18Kohm 1/2W 2% AXIAL

RES 18Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 18K 2% T-1 Ea E3 Vishay - 47P2450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18K 2% T-1 Ea E3 Vishay
47P2450
Cmf-07 18K 2% T-1 Ea E3 Vishay 47P2450
CMF-07 18K 2% T-1 EA e3

CMF-07 18K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0718K000GKEA-ND CMF0718K000GKEA 47P2450
Product Name Through Hole Resistors RES 18K OHM 1/2W 2% AXIAL Cmf-07 18K 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details