Vishay Intertechnology, Inc. RES 160K OHM 1/2W 2% AXIAL CMF07160K00GNBF

Description
RES 160Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/2W 2% AXIAL - CMF07160K00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 2% AXIAL
CMF07160K00GNBF
RES 160K OHM 1/2W 2% AXIAL CMF07160K00GNBF
RES 160Kohm 1/2W 2% AXIAL

RES 160Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07160K00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07160K00GNBF-ND
Through Hole Resistors CMF07160K00GNBF-ND
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.6Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.6Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4336
Resistor,metal Film,1.6Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4336
Resistor,Metal Film,1.6MOhms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,1.6MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07160K00GNBF CMF07160K00GNBF-ND 40C4336
Product Name RES 160K OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,1.6Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details