Vishay Intertechnology, Inc. RES 12K OHM 1/2W 2% AXIAL CMF0712K000GKEK

Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 2% AXIAL - CMF0712K000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 2% AXIAL
CMF0712K000GKEK
RES 12K OHM 1/2W 2% AXIAL CMF0712K000GKEK
RES 12Kohm 1/2W 2% AXIAL

RES 12Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0712K000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712K000GKEK-ND
Through Hole Resistors CMF0712K000GKEK-ND
12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF0712K000GKEK CMF0712K000GKEK-ND
Product Name RES 12K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details