Vishay Intertechnology, Inc. RES 12K OHM 1/2W 2% AXIAL CMF0712K000GKBF

Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 2% AXIAL - CMF0712K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 2% AXIAL
CMF0712K000GKBF
RES 12K OHM 1/2W 2% AXIAL CMF0712K000GKBF
RES 12Kohm 1/2W 2% AXIAL

RES 12Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0712K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712K000GKBF-ND
Through Hole Resistors CMF0712K000GKBF-ND
12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 12K 2% T-1 B14 Vishay - 47P2406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 12K 2% T-1 B14 Vishay
47P2406
Cmf-07 12K 2% T-1 B14 Vishay 47P2406
CMF-07 12K 2% T-1 B14

CMF-07 12K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712K000GKBF CMF0712K000GKBF-ND 47P2406
Product Name RES 12K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 12K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers