Vishay Intertechnology, Inc. Through Hole Resistors CMF07120R00JKRE

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07120R00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07120R00JKRE-ND
Through Hole Resistors CMF07120R00JKRE-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W 5% AXIAL - CMF07120R00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 5% AXIAL
CMF07120R00JKRE
RES 120 OHM 1/2W 5% AXIAL CMF07120R00JKRE
RES 120ohm 1/2W 5% AXIAL

RES 120ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 120 5% T-1 R36 Vishay - 47P2422 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 120 5% T-1 R36 Vishay
47P2422
Cmf-07 120 5% T-1 R36 Vishay 47P2422
CMF-07 120 5% T-1 R36

CMF-07 120 5% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07120R00JKRE-ND CMF07120R00JKRE 47P2422
Product Name Through Hole Resistors RES 120 OHM 1/2W 5% AXIAL Cmf-07 120 5% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details