Vishay Intertechnology, Inc. RES 120 OHM 1/2W 5% AXIAL CMF07120R00JKEA

Description
RES 120ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 5% AXIAL - CMF07120R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 5% AXIAL
CMF07120R00JKEA
RES 120 OHM 1/2W 5% AXIAL CMF07120R00JKEA
RES 120ohm 1/2W 5% AXIAL

RES 120ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07120R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07120R00JKEA-ND
Through Hole Resistors CMF07120R00JKEA-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07120R00JKEA CMF07120R00JKEA-ND
Product Name RES 120 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details