Vishay Intertechnology, Inc. RES 11K OHM 1/2W 2% AXIAL CMF0711K000GKR6

Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W 2% AXIAL - CMF0711K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 2% AXIAL
CMF0711K000GKR6
RES 11K OHM 1/2W 2% AXIAL CMF0711K000GKR6
RES 11Kohm 1/2W 2% AXIAL

RES 11Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0711K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0711K000GKR6-ND
Through Hole Resistors CMF0711K000GKR6-ND
11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 11K 2% T-1 Re6 Vishay - 47P2396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 11K 2% T-1 Re6 Vishay
47P2396
Cmf-07 11K 2% T-1 Re6 Vishay 47P2396
CMF-07 11K 2% T-1 RE6

CMF-07 11K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0711K000GKR6 CMF0711K000GKR6-ND 47P2396
Product Name RES 11K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 11K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details