Vishay Intertechnology, Inc. RES 110 OHM 1/2W 2% AXIAL CMF07110R00GKR6

Description
RES 110ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 2% AXIAL - CMF07110R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 2% AXIAL
CMF07110R00GKR6
RES 110 OHM 1/2W 2% AXIAL CMF07110R00GKR6
RES 110ohm 1/2W 2% AXIAL

RES 110ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07110R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07110R00GKR6-ND
Through Hole Resistors CMF07110R00GKR6-ND
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 110 2% T-1 Re6 Vishay - 47P2402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 110 2% T-1 Re6 Vishay
47P2402
Cmf-07 110 2% T-1 Re6 Vishay 47P2402
CMF-07 110 2% T-1 RE6

CMF-07 110 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07110R00GKR6 CMF07110R00GKR6-ND 47P2402
Product Name RES 110 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 110 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details