RES 10 OHM 1/2W 5% AXIAL Product overview: CMF0710R000JKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0710R000JKR6 can be used for catalog matching and distributor lookup.
RES 10 OHM 1/2W 5% AXIAL
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/4watt 10ohms 5%
Resistor,Metal Film,10Ohms,250WV,5+
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF0710R000JKR6 | 541-CMF0710R000JKR6CT-ND | CMF0710R000JKR6 | 40C4322 |
| Product Name | 10 OHM 2W Resistor | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,10Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |