Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% AXIAL CMF0710K000JKEB

Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% AXIAL - CMF0710K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
CMF0710K000JKEB
RES 10K OHM 1/2W 5% AXIAL CMF0710K000JKEB
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0710K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000JKEB-ND
Through Hole Resistors CMF0710K000JKEB-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 10K 5% T-1 Eb E3 Vishay - 47P2349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 5% T-1 Eb E3 Vishay
47P2349
Cmf-07 10K 5% T-1 Eb E3 Vishay 47P2349
CMF-07 10K 5% T-1 EB e3

CMF-07 10K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000JKEB CMF0710K000JKEB-ND 47P2349
Product Name RES 10K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 10K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details