10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 10K OHM 1/2W 2% AXIAL Product overview: CMF0710K000GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0710K000GKR6 can be used for catalog matching and distributor lookup.
RES 10Kohm 1/2W 2% AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CMF0710K000GKR6CT-ND | 53-CMF0710K000GKR6 | CMF0710K000GKR6 | 47P2344 |
| Product Name | Through Hole Resistors | 2W Resistor | RES 10K OHM 1/2W 2% AXIAL | Cmf-07 10K 2% T-1 Re6 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | ||
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |