Vishay Intertechnology, Inc. RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEA

Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 2% AXIAL - CMF0710K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 2% AXIAL
CMF0710K000GKEA
RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEA
RES 10Kohm 1/2W 2% AXIAL

RES 10Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0710K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000GKEA-ND
Through Hole Resistors CMF0710K000GKEA-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 10K 2% T-1 Ea E3 Vishay - 47P2340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 2% T-1 Ea E3 Vishay
47P2340
Cmf-07 10K 2% T-1 Ea E3 Vishay 47P2340
CMF-07 10K 2% T-1 EA e3

CMF-07 10K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000GKEA CMF0710K000GKEA-ND 47P2340
Product Name RES 10K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 10K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers