Vishay Intertechnology, Inc. RES 100 OHM 1/2W 5% AXIAL CMF07100R00JNR6

Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 5% AXIAL - CMF07100R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF07100R00JNR6
RES 100 OHM 1/2W 5% AXIAL CMF07100R00JNR6
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00JNR6-ND
Through Hole Resistors CMF07100R00JNR6-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100 5% T-00 Re6 Vishay - 47P2390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 5% T-00 Re6 Vishay
47P2390
Cmf-07 100 5% T-00 Re6 Vishay 47P2390
CMF-07 100 5% T-00 RE6

CMF-07 100 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00JNR6 CMF07100R00JNR6-ND 47P2390
Product Name RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 100 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details