Vishay Intertechnology, Inc. RES 100 OHM 1/2W 2% AXIAL CMF07100R00GKEA

Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 2% AXIAL - CMF07100R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 2% AXIAL
CMF07100R00GKEA
RES 100 OHM 1/2W 2% AXIAL CMF07100R00GKEA
RES 100ohm 1/2W 2% AXIAL

RES 100ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00GKEA-ND
Through Hole Resistors CMF07100R00GKEA-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100 2% T-1 Ea E3 Vishay - 47P2374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 2% T-1 Ea E3 Vishay
47P2374
Cmf-07 100 2% T-1 Ea E3 Vishay 47P2374
CMF-07 100 2% T-1 EA e3

CMF-07 100 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00GKEA CMF07100R00GKEA-ND 47P2374
Product Name RES 100 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 100 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details