Vishay Precision Group Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07100K00JKR7

Description
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07100K00JKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07100K00JKR7
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07100K00JKR7
Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 100K 5% T-1 Re7 Vishay - 47P2371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100K 5% T-1 Re7 Vishay
47P2371
Cmf-07 100K 5% T-1 Re7 Vishay 47P2371
CMF-07 100K 5% T-1 RE7

CMF-07 100K 5% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07100K00JKR7 47P2371
Product Name Res Metal Film 100K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 100K 5% T-1 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details