Vishay Intertechnology, Inc. RES 100K OHM 1/2W 5% AXIAL CMF07100K00JKEA

Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 5% AXIAL - CMF07100K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 5% AXIAL
CMF07100K00JKEA
RES 100K OHM 1/2W 5% AXIAL CMF07100K00JKEA
RES 100Kohm 1/2W 5% AXIAL

RES 100Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100K00JKEA-ND
Through Hole Resistors CMF07100K00JKEA-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100K 5% T-1 Ea E3 Vishay - 47P2367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100K 5% T-1 Ea E3 Vishay
47P2367
Cmf-07 100K 5% T-1 Ea E3 Vishay 47P2367
CMF-07 100K 5% T-1 EA e3

CMF-07 100K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100K00JKEA CMF07100K00JKEA-ND 47P2367
Product Name RES 100K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 100K 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers