Vishay Intertechnology, Inc. Through Hole Resistors CMF07100K00GKEB

Description
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07100K00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100K00GKEB-ND
Through Hole Resistors CMF07100K00GKEB-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/2W 2% AXIAL - CMF07100K00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 2% AXIAL
CMF07100K00GKEB
RES 100K OHM 1/2W 2% AXIAL CMF07100K00GKEB
RES 100Kohm 1/2W 2% AXIAL

RES 100Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 100K 2% T-1 Eb E3 Vishay - 47P2363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100K 2% T-1 Eb E3 Vishay
47P2363
Cmf-07 100K 2% T-1 Eb E3 Vishay 47P2363
CMF-07 100K 2% T-1 EB e3

CMF-07 100K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100K00GKEB-ND CMF07100K00GKEB 47P2363
Product Name Through Hole Resistors RES 100K OHM 1/2W 2% AXIAL Cmf-07 100K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers