Vishay Intertechnology, Inc. 0.4W 68ohm 500V Resistor CMB02070X6809GB200

Description
MELF Resistors 0.4W 68ohm 2% 0207 MELF 500V Product overview: CMB02070X6809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X6809GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 68ohm 2% 0207 MELF 500V Product overview: CMB02070X6809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X6809GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 68ohm 500V Resistor - 52-CMB02070X6809GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 68ohm 500V Resistor
52-CMB02070X6809GB200
0.4W 68ohm 500V Resistor 52-CMB02070X6809GB200
MELF Resistors 0.4W 68ohm 2% 0207 MELF 500V Product overview: CMB02070X6809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X6809GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 68ohm 2% 0207 MELF 500V Product overview: CMB02070X6809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X6809GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMB-68CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68CT-ND
Chip Resistor - Surface Mount CMB-68CT-ND
68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-68TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68TR-ND
Chip Resistor - Surface Mount CMB-68TR-ND
68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-68DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68DKR-ND
Chip Resistor - Surface Mount CMB-68DKR-ND
68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0806
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0806
Surface Mount MELF Resistor, CMB 0207 Series, 68 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 68 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CMB02070X6809GB200 CMB-68CT-ND 15R0806
Product Name 0.4W 68ohm 500V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cmb 0207 Series, 68 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details