Vishay Intertechnology, Inc. Connectors,Interconnects CMB02070X4708JB200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products