Vishay Intertechnology, Inc. Development Boards, Kits, Programmers - Programming Adapters, Sockets CMB02070X4701GB200

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Mosfet Array 2 N-Channel (Dual) - - 1.6W Surface Mount 6-EFCP (1.9x1.46) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Mosfet Array 2 N-Channel (Dual) - - 1.6W Surface Mount 6-EFCP (1.9x1.46) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Mosfet Array 2 N-Channel (Dual) - - 1.6W Surface Mount 6-EFCP (1.9x1.46) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Mosfet Array 2 N-Channel (Dual) - - 1.6W Surface Mount 6-EFCP (1.9x1.46)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Din 41612, Header, 64P, 2Row; Product Range Amphenol Communications Solutions - 64AC8743 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - B5743-208-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details