MELF Resistors 0.4W 10ohm5% 0207 MELF 500V Product overview: CMB02070X1009JB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1009JB20
Vishay CMB02070X1009JB200
10 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
10 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
10 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
RES, AUTO, CARBON FILM, 10R, 5%, 0207; Resistance:10ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature Coefficient:-; MELF RoHS Compliant: Yes
Surface Mount MELF Resistor, CMB 0207 Series, 10 ohm, 400 mW, 5%, Carbon Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CMB02070X1009JB200 | 6846073 | 6846073P | CMB-10DKR-ND | 12AC0154 | 15R0809 |
| Product Name | 0.4W 500V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Auto, Carbon Film, 10R, 5%, 0207; Resistance Vishay | Surface Mount Melf Resistor, Cmb 0207 Series, 10 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 500 volts | 500 volts | ||||
| Operating AC Voltage | 500 volts | 500 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |