Vishay CMB02070X1000GB200
100 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
100 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
100 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
MELF Resistors 0.4W 100ohm 2% MELF 500V Product overview: CMB02070X1000GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 100ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 100ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1000GB20
RES SMD 100 OHM 2% 1W 0207
MELF RES, AEC-Q200, CARBON FILM, 100R; Resistance:100ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Technology:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 2%; Temperature Coefficient:- RoHS Compliant: Yes
MELF RES, AEC-Q200, CARBON FILM, 100R; Resistance:100ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Technology:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 2%; Temperature Coefficient:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6846095 | 6846095P | 1804212 | CMB-100TR-ND | 52-CMB02070X1000GB200 | CMB02070X1000GB200 | 65AC3321 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 0.4W 100ohm 500V Resistor | Chip Resistor - Surface Mount | Melf Res, Aec-Q200, Carbon Film, 100R; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF, 0207 | |||
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | RoHS | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| Power Rating | 0.4000 watts | 1 watts | 1 watts | 0.4000 watts |