Vishay Precision Group Resistors - Chip Resistor - Surface Mount CMA02040X1509GB300

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327096-CMA02040X150 9GB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±2% Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.10.0042 Other Part Number: CMA-15CT,CMA-15TR,CM A-15DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327096-CMA02040X150 9GB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±2% Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.10.0042 Other Part Number: CMA-15CT,CMA-15TR,CM A-15DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327096-CMA02040X1509GB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327096-CMA02040X1509GB300
Resistors - Chip Resistor - Surface Mount 1327096-CMA02040X1509GB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327096-CMA02040X150 9GB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±2% Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.10.0042 Other Part Number: CMA-15CT,CMA-15TR,CM A-15DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327096-CMA02040X1509GB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±2%
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 15 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.10.0042
Other Part Number: CMA-15CT,CMA-15TR,CMA-15DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-15DKR-ND
Chip Resistor - Surface Mount CMA-15DKR-ND
15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-15TR-ND
Chip Resistor - Surface Mount CMA-15TR-ND
15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-15CT-ND
Chip Resistor - Surface Mount CMA-15CT-ND
15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

15 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Melf Resistor, Cma 0204 Series, 15 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cma 0204 Series, 15 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0755
Surface Mount Melf Resistor, Cma 0204 Series, 15 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0755
Surface Mount MELF Resistor, CMA 0204 Series, 15 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMA 0204 Series, 15 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1327096-CMA02040X1509GB300 CMA-15DKR-ND 15R0755
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cma 0204 Series, 15 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Technology / Construction CarbonFilm; MetalFilm CarbonFilm CarbonFilm
Resistance Range 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.4000 watts 0.4000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers