Vishay Precision Group Chip Resistor - Surface Mount CHP2512L1502JNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CHP2512L1502JNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CHP2512L1502JNTTR-ND
Chip Resistor - Surface Mount 716-CHP2512L1502JNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
SMD 2W Resistor - 52-CHP2512L1502JNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CHP2512L1502JNT
SMD 2W Resistor 52-CHP2512L1502JNT
Res Thick Film 2512 15K Ohm 5% 2W 200ppm/C Molded SMD SMD T/R Product overview: CHP2512L1502JNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512L1502JNT can be used for catalog matching and distributor lookup.

Res Thick Film 2512 15K Ohm 5% 2W 200ppm/C Molded SMD SMD T/R Product overview: CHP2512L1502JNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512L1502JNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971636-CHP2512L1502JNT
Resistors - Chip Resistor - Surface Mount 971636-CHP2512L1502JNT
Win Source Part Number: 971636-CHP2512L1502J NT Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-CHP2512L1502JNTT R

Win Source Part Number: 971636-CHP2512L1502JNT
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-CHP2512L1502JNTTR

Buy Now
Chip Resistor - Surface Mount - CHP2512L1502JNT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHP2512L1502JNT
Chip Resistor - Surface Mount CHP2512L1502JNT
RES SMD THICK FILM 2512

RES SMD THICK FILM 2512

Supplier's Site Datasheet
Chp 2512 200Ppm 15K 5% N Tr E2 / Waffle Pack Or Tape & Reel Vishay - 41P7866 - Newark, An Avnet Company
Chicago, IL, United States
Chp 2512 200Ppm 15K 5% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
41P7866
Chp 2512 200Ppm 15K 5% N Tr E2 / Waffle Pack Or Tape & Reel Vishay 41P7866
CHP 2512 200PPM 15K 5% N TR e2 / Waffle Pack or Tape & Reel

CHP 2512 200PPM 15K 5% N TR e2 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 716-CHP2512L1502JNTTR-ND 52-CHP2512L1502JNT 971636-CHP2512L1502JNT CHP2512L1502JNT 41P7866
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chp 2512 200Ppm 15K 5% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details