CHP 0805 100PPM 25U5 1% N TR E2
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-CHP0805K25R5FNTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |