Vishay Precision Group mmW Power Amplifier CHA6194-QXG

Description
The CHA6194-QXG is a four stage monolithic GaAs high power circuit producing 1.2 Watt output power. It is highly linear with possible gain control and integrates a power detector. ESD protections are included. It is designed for Point to Point Radio or K-band Sat-Com application. The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHA6194-QXG is a four stage monolithic GaAs high power circuit producing 1.2 Watt output power. It is highly linear with possible gain control and integrates a power detector. ESD protections are included. It is designed for Point to Point Radio or K-band Sat-Com application. The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - CHA6194-QXG - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
CHA6194-QXG
mmW Power Amplifier CHA6194-QXG
The CHA6194-QXG is a four stage monolithic GaAs high power circuit producing 1.2 Watt output power. It is highly linear with possible gain control and integrates a power detector. ESD protections are included. It is designed for Point to Point Radio or K-band Sat-Com application. The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant SMD package.

The CHA6194-QXG is a four stage monolithic GaAs high power circuit producing 1.2 Watt output power. It is highly linear with possible gain control and integrates a power detector. ESD protections are included.

It is designed for Point to Point Radio or K-band Sat-Com application.

The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA6194-QXG
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 37000 to 40000 MHz
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA614H6327XTSA1 - 118940-BGA614H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 19 dB
View Details
4 suppliers