Vishay Precision Group RF & MW Power Amplifier CHA5350-99F/00

Description
The CHA5350-99F is a four stage monolithic MPA that typically provides an output power of 26.5dBm at 1dB gain compression associated to a high IP3 output of 34 dBm
Request a Quote Datasheet
Description
The CHA5350-99F is a four stage monolithic MPA that typically provides an output power of 26.5dBm at 1dB gain compression associated to a high IP3 output of 34 dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA5350-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA5350-99F/00
RF & MW Power Amplifier CHA5350-99F/00
The CHA5350-99F is a four stage monolithic MPA that typically provides an output power of 26.5dBm at 1dB gain compression associated to a high IP3 output of 34 dBm

The CHA5350-99F is a four stage monolithic MPA that typically provides an output power of 26.5dBm at 1dB gain compression associated to a high IP3 output of 34 dBm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA5350-99F/00
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGM1043N7E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
View Details
2 suppliers