The CHA3666 is a two-stage self biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard pHEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3666-99F/00 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 6000 to 17000 MHz |
| Maximum Gain | 21 dB |
| Output Power | 17 dBm |
| Noise Figure | 1.8 dB |