The CHA3063 is a two-stage general purpose monolithic medium power amplifier. The backside of the chip is both RF and DC grounded. This helps to simplify the assembly process. The circuit is manufactured with a pHEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in chip form.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3063-99F/00 |
| Product Name | mmW Driver Amplifier |
| Frequency Range | 5500 to 23000 MHz |
| Maximum Gain | 19 dB |
| Output Power | 18 dBm |