Vishay Precision Group SMD 500 Ohm 50GHz 37V Resistor CH0402-500RGFPT

Description
0402 Thin Film Resistor 500 Ohm 2% 50GHz 37V SMD Product overview: CH0402-500RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 50GHz, 37V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 50GHz, 37V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-500RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor 500 Ohm 2% 50GHz 37V SMD Product overview: CH0402-500RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 50GHz, 37V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 50GHz, 37V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-500RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500 Ohm 50GHz 37V Resistor - 52-CH0402-500RGFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 Ohm 50GHz 37V Resistor
52-CH0402-500RGFPT
SMD 500 Ohm 50GHz 37V Resistor 52-CH0402-500RGFPT
0402 Thin Film Resistor 500 Ohm 2% 50GHz 37V SMD Product overview: CH0402-500RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 50GHz, 37V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 50GHz, 37V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-500RGFPT can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor 500 Ohm 2% 50GHz 37V SMD Product overview: CH0402-500RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 50GHz, 37V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 50GHz, 37V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-500RGFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1158-1-ND
Chip Resistor - Surface Mount 716-1158-1-ND
500 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

500 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1158-2-ND
Chip Resistor - Surface Mount 716-1158-2-ND
500 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

500 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Resistors, 0402, 500R; Resistance Vishay - 15R0741 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, 0402, 500R; Resistance Vishay
15R0741
Resistors, 0402, 500R; Resistance Vishay 15R0741
RESISTORS, 0402, 500R; Resistance:500ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

RESISTORS, 0402, 500R; Resistance:500ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CH0402-500RGFPT 716-1158-1-ND 15R0741
Product Name SMD 500 Ohm 50GHz 37V Resistor Chip Resistor - Surface Mount Resistors, 0402, 500R; Resistance Vishay
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 37 volts
Operating AC Voltage 37 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details