Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH0402-200RJFT

Description
200 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH0402-200RJFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-200RJFTTR-ND
Chip Resistor - Surface Mount 716-CH0402-200RJFTTR-ND
200 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

200 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Ch 0402 200U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay - 41P8090 - Newark, An Avnet Company
Chicago, IL, United States
Ch 0402 200U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay
41P8090
Ch 0402 200U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay 41P8090
CH 0402 200U 5% F TR e2 / WAFFLE PACK / PLASTIC TAPE

CH 0402 200U 5% F TR e2 / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-CH0402-200RJFTTR-ND 41P8090
Product Name Chip Resistor - Surface Mount Ch 0402 200U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details