Vishay Precision Group Resistors, 0402, 100R; Resistance Vishay CH0402-100RGFT

Description
RESISTORS, 0402, 100R; Resistance:100ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Description
RESISTORS, 0402, 100R; Resistance:100ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0402 resistor, part number 15R0734, features a resistance value of 100 ohms and is designed for high-frequency applications, operating effectively up to 50 GHz. It has a rated power of 50 mW and offers a tolerance of ±2%. The temperature coefficient is specified at ±100 ppm/°C, making it suitable for environments with varying temperatures. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its small size and low internal reactance make it ideal for compact electronic designs where performance at high frequencies is critical.

Datasheet Summary
Powered by GS/AI

The Vishay 0402 resistor, part number 15R0734, features a resistance value of 100 ohms and is designed for high-frequency applications, operating effectively up to 50 GHz. It has a rated power of 50 mW and offers a tolerance of ±2%. The temperature coefficient is specified at ±100 ppm/°C, making it suitable for environments with varying temperatures. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its small size and low internal reactance make it ideal for compact electronic designs where performance at high frequencies is critical.

Suppliers

Company
Product
Description
Supplier Links
Resistors, 0402, 100R; Resistance Vishay - 15R0734 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, 0402, 100R; Resistance Vishay
15R0734
Resistors, 0402, 100R; Resistance Vishay 15R0734
RESISTORS, 0402, 100R; Resistance:100ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

RESISTORS, 0402, 100R; Resistance:100ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R0734
Product Name Resistors, 0402, 100R; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details