Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-50RGFW

Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH02016-50RGFW-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH02016-50RGFW-ND
Chip Resistor - Surface Mount 716-CH02016-50RGFW-ND
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-CH02016-50RGFW-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 02016
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers