Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-10RJFTA

Description
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1167-2-ND
Chip Resistor - Surface Mount 716-1167-2-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-1167-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1167-1-ND
Chip Resistor - Surface Mount 716-1167-1-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-1167-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1167-6-ND
Chip Resistor - Surface Mount 716-1167-6-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-1167-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 02016
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details