Vishay Intertechnology, Inc. Ceramic Capacitors CDR33BX473AKWSAJ

Description
CAP CER 0.047UF 50V BX 1210
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V BX 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR33BX473AKWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX473AKWSAJDKR-ND
Ceramic Capacitors 720-CDR33BX473AKWSAJDKR-ND
CAP CER 0.047UF 50V BX 1210

CAP CER 0.047UF 50V BX 1210

Buy Now Datasheet
Ceramic Capacitors - 720-CDR33BX473AKWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX473AKWSAJTR-ND
Ceramic Capacitors 720-CDR33BX473AKWSAJTR-ND
0.047µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.047µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR33BX473AKWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX473AKWSAJCT-ND
Ceramic Capacitors 720-CDR33BX473AKWSAJCT-ND
CAP CER 0.047UF 50V BX 1210

CAP CER 0.047UF 50V BX 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR33BX473AKWSAJDKR-ND 720-CDR33BX473AKWSAJTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers