Vishay Intertechnology, Inc. Ceramic Capacitors CDR33BP152BKWSAJ

Description
1500pF ±10% 100V Ceramic Capacitor BP 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor BP 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR33BP152BKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR33BP152BKWSAJ-ND
Ceramic Capacitors CDR33BP152BKWSAJ-ND
1500pF ±10% 100V Ceramic Capacitor BP 1210 (3225 Metric)

1500pF ±10% 100V Ceramic Capacitor BP 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR33BP152BKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR33BP152BKWSAJ
Ceramic Capacitors CDR33BP152BKWSAJ
CAP CER 1500PF 100V BP 1210

CAP CER 1500PF 100V BP 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR33BP152BKWSAJ-ND CDR33BP152BKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details