Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BX472BKWSAJ

Description
4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BX472BKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BX472BKWSAJ-ND
Ceramic Capacitors CDR32BX472BKWSAJ-ND
4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BX472BKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX472BKWSAJ
Ceramic Capacitors CDR32BX472BKWSAJ
CAP CER 4700PF 100V BX 1206

CAP CER 4700PF 100V BX 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BX472BKWSAJ-ND CDR32BX472BKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details