Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BX393AKUPAJ

Description
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BX393AKUPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BX393AKUPAJ-ND
Ceramic Capacitors CDR32BX393AKUPAJ-ND
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)

0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BX393AKUPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX393AKUPAJ
Ceramic Capacitors CDR32BX393AKUPAJ
CAP CER 0.039UF 50V BX 1206

CAP CER 0.039UF 50V BX 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BX393AKUPAJ-ND CDR32BX393AKUPAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details