Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BX103BKWSAJ

Description
CAP CER 10000PF 100V BX 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 100V BX 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR32BX103BKWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKWSAJDKR-ND
Ceramic Capacitors 720-CDR32BX103BKWSAJDKR-ND
CAP CER 10000PF 100V BX 1206

CAP CER 10000PF 100V BX 1206

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX103BKWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKWSAJTR-ND
Ceramic Capacitors 720-CDR32BX103BKWSAJTR-ND
10000pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX103BKWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKWSAJCT-ND
Ceramic Capacitors 720-CDR32BX103BKWSAJCT-ND
CAP CER 10000PF 100V BX 1206

CAP CER 10000PF 100V BX 1206

Buy Now Datasheet
Ceramic Capacitors - CDR32BX103BKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX103BKWSAJ
Ceramic Capacitors CDR32BX103BKWSAJ
CAP CER 10000PF 100V BX 1206

CAP CER 10000PF 100V BX 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR32BX103BKWSAJDKR-ND 720-CDR32BX103BKWSAJTR-ND CDR32BX103BKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers