Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BP331BKWSAJ

Description
330pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BP331BKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BP331BKWSAJ-ND
Ceramic Capacitors CDR32BP331BKWSAJ-ND
330pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)

330pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BP331BKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BP331BKWSAJ
Ceramic Capacitors CDR32BP331BKWSAJ
CAP CER 330PF 100V BP 1206

CAP CER 330PF 100V BP 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BP331BKWSAJ-ND CDR32BP331BKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details