Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BP222AJURAJ

Description
CAP CER 2200PF 50V BP 1206
Request a Quote Datasheet
Description
CAP CER 2200PF 50V BP 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR32BP222AJURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP222AJURAJDKR-ND
Ceramic Capacitors 720-CDR32BP222AJURAJDKR-ND
CAP CER 2200PF 50V BP 1206

CAP CER 2200PF 50V BP 1206

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BP222AJURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP222AJURAJTR-ND
Ceramic Capacitors 720-CDR32BP222AJURAJTR-ND
2200pF ±5% 50V Ceramic Capacitor BP 1206 (3216 Metric)

2200pF ±5% 50V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BP222AJURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP222AJURAJCT-ND
Ceramic Capacitors 720-CDR32BP222AJURAJCT-ND
CAP CER 2200PF 50V BP 1206

CAP CER 2200PF 50V BP 1206

Buy Now Datasheet
Ceramic Capacitors - CDR32BP222AJURAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BP222AJURAJ
Ceramic Capacitors CDR32BP222AJURAJ
CAP CER 2200PF 50V BP 1206

CAP CER 2200PF 50V BP 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR32BP222AJURAJDKR-ND 720-CDR32BP222AJURAJTR-ND CDR32BP222AJURAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers