Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BP470BKURAJ

Description
CAP CER 47PF 100V BP 0805
Request a Quote Datasheet
Description
CAP CER 47PF 100V BP 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BP470BKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP470BKURAJCT-ND
Ceramic Capacitors 720-CDR31BP470BKURAJCT-ND
CAP CER 47PF 100V BP 0805

CAP CER 47PF 100V BP 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BP470BKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP470BKURAJDKR-ND
Ceramic Capacitors 720-CDR31BP470BKURAJDKR-ND
CAP CER 47PF 100V BP 0805

CAP CER 47PF 100V BP 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BP470BKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP470BKURAJTR-ND
Ceramic Capacitors 720-CDR31BP470BKURAJTR-ND
47pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

47pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR31BP470BKURAJCT-ND 720-CDR31BP470BKURAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details