Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BP221BJWSAJ

Description
CAP CER 220PF 100V BP 0805
Request a Quote Datasheet
Description
CAP CER 220PF 100V BP 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BP221BJWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP221BJWSAJCT-ND
Ceramic Capacitors 720-CDR31BP221BJWSAJCT-ND
CAP CER 220PF 100V BP 0805

CAP CER 220PF 100V BP 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BP221BJWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP221BJWSAJTR-ND
Ceramic Capacitors 720-CDR31BP221BJWSAJTR-ND
220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BP221BJWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BP221BJWSAJDKR-ND
Ceramic Capacitors 720-CDR31BP221BJWSAJDKR-ND
CAP CER 220PF 100V BP 0805

CAP CER 220PF 100V BP 0805

Buy Now Datasheet
Ceramic Capacitors - CDR31BP221BJWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BP221BJWSAJ
Ceramic Capacitors CDR31BP221BJWSAJ
CAP CER 220PF 100V BP 0805

CAP CER 220PF 100V BP 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR31BP221BJWSAJCT-ND 720-CDR31BP221BJWSAJDKR-ND CDR31BP221BJWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details