Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BP120BKUSAJ

Description
12pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
12pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BP120BKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BP120BKUSAJ-ND
Ceramic Capacitors CDR31BP120BKUSAJ-ND
12pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

12pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR31BP120BKUSAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers