Vishay Intertechnology, Inc. Ceramic Capacitors CDR06BX474AKWSAJ

Description
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR06BX474AKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR06BX474AKWSAJ-ND
Ceramic Capacitors CDR06BX474AKWSAJ-ND
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR06BX474AKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR06BX474AKWSAJ
Ceramic Capacitors CDR06BX474AKWSAJ
CAP CER 0.47UF 50V BX 2225

CAP CER 0.47UF 50V BX 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR06BX474AKWSAJ-ND CDR06BX474AKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details