Vishay Intertechnology, Inc. Ceramic Capacitors CDR03BX683AKWSAJ

Description
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR03BX683AKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR03BX683AKWSAJ-ND
Ceramic Capacitors CDR03BX683AKWSAJ-ND
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR03BX683AKWSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR03BX683AKWSAJ
Ceramic Capacitors CDR03BX683AKWSAJ
CAP CER 0.068UF 50V BX 1808

CAP CER 0.068UF 50V BX 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR03BX683AKWSAJ-ND CDR03BX683AKWSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details