Vishay Intertechnology, Inc. Ceramic Capacitors CDR03BX223BKUSAJ

Description
0.022µF ±10% 100V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR03BX223BKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR03BX223BKUSAJ-ND
Ceramic Capacitors CDR03BX223BKUSAJ-ND
0.022µF ±10% 100V Ceramic Capacitor BX 1808 (4520 Metric)

0.022µF ±10% 100V Ceramic Capacitor BX 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR03BX223BKUSAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers